Vishay Intertechnology, Inc. RES 1.62K OHM 1/16W 0.1% 0402 TNPW04021K62BEED

Description
RES 1.62Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.62Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/16W 0.1% 0402 - TNPW04021K62BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/16W 0.1% 0402
TNPW04021K62BEED
RES 1.62K OHM 1/16W 0.1% 0402 TNPW04021K62BEED
RES 1.62Kohm 1/16W 0.1% 0402

RES 1.62Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP1.62KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.62KDACT-ND
Chip Resistor - Surface Mount TNP1.62KDACT-ND
1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.62KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.62KDADKR-ND
Chip Resistor - Surface Mount TNP1.62KDADKR-ND
1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.62KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.62KDATR-ND
Chip Resistor - Surface Mount TNP1.62KDATR-ND
1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
16W Resistor - 52-TNPW04021K62BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.62K OHM 0.1% 1/16W 0402 Product overview: TNPW04021K62BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K62BEED can be used for catalog matching and distributor lookup.

RES 1.62K OHM 0.1% 1/16W 0402 Product overview: TNPW04021K62BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K62BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW04021K62BEED
937157-TNPW04021K62BEED
Chip Resistor - Surface Mount - TNPW04021K62BEED 937157-TNPW04021K62BEED
Manufacturer: Vishay Win Source Part Number: 937157-TNPW04021K62B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0402 1K62 0.1% T9 ET7 E3, TNP1.62KDADKR, TNP1.62KDACT, TNPW04021K62BEED-ND, TNP1.62KDATR

Manufacturer: Vishay
Win Source Part Number: 937157-TNPW04021K62BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1.62 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0402 1K62 0.1% T9 ET7 E3, TNP1.62KDADKR, TNP1.62KDACT, TNPW04021K62BEED-ND, TNP1.62KDATR

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW04021K62BEED TNP1.62KDACT-ND 52-TNPW04021K62BEED 937157-TNPW04021K62BEED
Product Name RES 1.62K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount - TNPW04021K62BEED
Mounting / Packaging 0402 0402; 0402
Resistance Range 1620 ohms 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details