Vishay Intertechnology, Inc. Vishay/DaleRES 1.60K OHM 1/16W 0.1% 0402 TNPW04021K60BETD

Description
Vishay/DaleRES 1.60Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 1.60Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.60K OHM 1/16W 0.1% 0402 - TNPW04021K60BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.60K OHM 1/16W 0.1% 0402
TNPW04021K60BETD
Vishay/DaleRES 1.60K OHM 1/16W 0.1% 0402 TNPW04021K60BETD
Vishay/DaleRES 1.60Kohm 1/16W 0.1% 0402

Vishay/DaleRES 1.60Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K60BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K60BETD-ND
Chip Resistor - Surface Mount TNPW04021K60BETD-ND
1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04021K60BETD TNPW04021K60BETD-ND
Product Name Vishay/DaleRES 1.60K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details