Vishay Precision Group THIN FILM,0402,1K5,.5%,25PPM,T/R,HAZMAT TNPW04021K50DEED

Description
THIN FILM,0402,1K5,.5%,25 PPM,T/R,HAZMAT
Request a Quote
Description
THIN FILM,0402,1K5,.5%,25 PPM,T/R,HAZMAT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor has a resistance value of 1.5 kΩ with a tolerance of ±0.5%. It is rated for a power dissipation of 0.063 W and is housed in a compact 0402 package. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it features a low temperature coefficient of ±50 ppm/K. Additionally, it is AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance, ensuring performance in challenging environments. The product is RoHS compliant and available on a reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor has a resistance value of 1.5 kΩ with a tolerance of ±0.5%. It is rated for a power dissipation of 0.063 W and is housed in a compact 0402 package. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it features a low temperature coefficient of ±50 ppm/K. Additionally, it is AEC-Q200 qualified and exhibits superior moisture resistivity and sulfur resistance, ensuring performance in challenging environments. The product is RoHS compliant and available on a reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,1K5,.5%,25PPM,T/R,HAZMAT - TNPW04021K50DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,1K5,.5%,25PPM,T/R,HAZMAT
TNPW04021K50DEED
THIN FILM,0402,1K5,.5%,25PPM,T/R,HAZMAT TNPW04021K50DEED
THIN FILM,0402,1K5,.5%,25 PPM,T/R,HAZMAT

THIN FILM,0402,1K5,.5%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K50DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K50DEED-ND
Chip Resistor - Surface Mount TNPW04021K50DEED-ND
1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04021K50DEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04021K50DEED
Chip Resistor - Surface Mount TNPW04021K50DEED
RES 1.5K OHM 0.5% 1/16W 0402

RES 1.5K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 1K5, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 65K2170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
65K2170
Res, Thin Film, 1K5, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 65K2170
RES, THIN FILM, 1K5, 0.5%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K5, 0.5%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW04021K50DEED TNPW04021K50DEED-ND TNPW04021K50DEED 65K2170
Product Name THIN FILM,0402,1K5,.5%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 1K5, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details