Vishay Intertechnology, Inc. RES 1.43K OHM 1/16W 0.1% 0402 TNPW04021K43BEED

Description
RES 1.43Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.43Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/16W 0.1% 0402 - TNPW04021K43BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/16W 0.1% 0402
TNPW04021K43BEED
RES 1.43K OHM 1/16W 0.1% 0402 TNPW04021K43BEED
RES 1.43Kohm 1/16W 0.1% 0402

RES 1.43Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4475-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4475-2-ND
Chip Resistor - Surface Mount 541-4475-2-ND
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4475-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4475-1-ND
Chip Resistor - Surface Mount 541-4475-1-ND
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4475-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4475-6-ND
Chip Resistor - Surface Mount 541-4475-6-ND
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K43BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K43BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K43BEED
RES 1.43K OHM 0.1% 0.13W 0402

RES 1.43K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04021K43BEED 541-4475-2-ND TNPW04021K43BEED
Product Name RES 1.43K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1430 ohms 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers