Vishay Intertechnology, Inc. SMD 0.063W 1330ohm Resistor TNPW04021K33BEED

Description
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1330ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K33BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K33BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1330ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K33BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K33BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 1330ohm Resistor - 52-TNPW04021K33BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 1330ohm Resistor
52-TNPW04021K33BEED
SMD 0.063W 1330ohm Resistor 52-TNPW04021K33BEED
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1330ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K33BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K33BEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1330ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K33BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1330ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K33BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.33K OHM 1/16W 0.1% 0402 - TNPW04021K33BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/16W 0.1% 0402
TNPW04021K33BEED
RES 1.33K OHM 1/16W 0.1% 0402 TNPW04021K33BEED
RES 1.33Kohm 1/16W 0.1% 0402

RES 1.33Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4474-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4474-1-ND
Chip Resistor - Surface Mount 541-4474-1-ND
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4474-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4474-6-ND
Chip Resistor - Surface Mount 541-4474-6-ND
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4474-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4474-2-ND
Chip Resistor - Surface Mount 541-4474-2-ND
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K33BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K33BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K33BEED
RES 1.33K OHM 0.1% 0.13W 0402

RES 1.33K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW04021K33BEED TNPW04021K33BEED 541-4474-1-ND TNPW04021K33BEED
Product Name SMD 0.063W 1330ohm Resistor RES 1.33K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1330 ohms 1330 ohms 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Power Rating 16 watts 0.1300 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details