Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04021K30BEED

Description
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2091-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2091-6-ND
Chip Resistor - Surface Mount 541-2091-6-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2091-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2091-2-ND
Chip Resistor - Surface Mount 541-2091-2-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2091-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2091-1-ND
Chip Resistor - Surface Mount 541-2091-1-ND
1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,1.3K,0.1%,25PPM,TR,HAZMAT, - TNPW04021K30BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.3K,0.1%,25PPM,TR,HAZMAT,
TNPW04021K30BEED
THIN FILM,1.3K,0.1%,25PPM,TR,HAZMAT, TNPW04021K30BEED
THIN FILM,1.3K,0.1%,25PPM ,TR,HAZMAT,

THIN FILM,1.3K,0.1%,25PPM,TR,HAZMAT,

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW04021K30BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K30BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K30BEED
RES 1.3K OHM 0.1% 0.13W 0402

RES 1.3K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2091-6-ND TNPW04021K30BEED TNPW04021K30BEED
Product Name Chip Resistor - Surface Mount THIN FILM,1.3K,0.1%,25PPM,TR,HAZMAT, Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details