1.27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1.27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1.27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 1.27KOHM 0.1% 1/16W 0402 Product overview: TNPW04021K27BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.27KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.27KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K27BEED can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383682-TNPW04021K27
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000 pcs
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.27 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: TNPW0402
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RES 1.27Kohm 1/16W 0.1% 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-4473-2-ND | 52-TNPW04021K27BEED | 1383682-TNPW04021K27BEED | TNPW04021K27BEED |
| Product Name | Chip Resistor - Surface Mount | SMD 1.27KOHM 16W Resistor | Resistors - Chip Resistor - Surface Mount | RES 1.27K OHM 1/16W 0.1% 0402 |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | 0402 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |