Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW04021K21BEED

Description
Win Source Part Number: 1100636-TNPW04021K21 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.21 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B1K21E1; ERA-2AEB1211X; RT0402BRD071K21L; RN731ETTP1211B25; ERA-2AEB112X; ERA-2AEB1151XTNPW040 21K21BEED.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP1.21KDADKR,TNP1.2 1KDATR,TNP1.21KDACT, TNPW0402 1K21 0.1% T9 ET7 E3,TNPW04021K21BEED- ND Base Product Number: TNPW0402
Request a Quote Datasheet
Description
Win Source Part Number: 1100636-TNPW04021K21 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.21 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B1K21E1; ERA-2AEB1211X; RT0402BRD071K21L; RN731ETTP1211B25; ERA-2AEB112X; ERA-2AEB1151XTNPW040 21K21BEED.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP1.21KDADKR,TNP1.2 1KDATR,TNP1.21KDACT, TNPW0402 1K21 0.1% T9 ET7 E3,TNPW04021K21BEED- ND Base Product Number: TNPW0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100636-TNPW04021K21BEED
Resistors - Chip Resistor - Surface Mount 1100636-TNPW04021K21BEED
Win Source Part Number: 1100636-TNPW04021K21 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1.21 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B1K21E1; ERA-2AEB1211X; RT0402BRD071K21L; RN731ETTP1211B25; ERA-2AEB112X; ERA-2AEB1151XTNPW040 21K21BEED.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP1.21KDADKR,TNP1.2 1KDATR,TNP1.21KDACT, TNPW0402 1K21 0.1% T9 ET7 E3,TNPW04021K21BEED- ND Base Product Number: TNPW0402

Win Source Part Number: 1100636-TNPW04021K21BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.21 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B1K21E1; ERA-2AEB1211X; RT0402BRD071K21L; RN731ETTP1211B25; ERA-2AEB112X; ERA-2AEB1151XTNPW04021K21BEED.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP1.21KDADKR,TNP1.21KDATR,TNP1.21KDACT,TNPW0402 1K21 0.1% T9 ET7 E3,TNPW04021K21BEED-ND
Base Product Number: TNPW0402

Buy Now Datasheet
SMD 1.21 kOhm 100 mW Resistor - 52-TNPW04021K21BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.21 kOhm 100 mW Resistor
52-TNPW04021K21BEED
SMD 1.21 kOhm 100 mW Resistor 52-TNPW04021K21BEED
SMD Chip Resistor, 1.21 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability Product overview: TNPW04021K21BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K21BEED can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 1.21 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Stability Product overview: TNPW04021K21BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K21BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
THIN FILM,1.21K,0.1%,25PPM,TR,HAZMAT - TNPW04021K21BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.21K,0.1%,25PPM,TR,HAZMAT
TNPW04021K21BEED
THIN FILM,1.21K,0.1%,25PPM,TR,HAZMAT TNPW04021K21BEED
THIN FILM,1.21K,0.1%,25PP M,TR,HAZMAT

THIN FILM,1.21K,0.1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNP1.21KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.21KDADKR-ND
Chip Resistor - Surface Mount TNP1.21KDADKR-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.21KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.21KDATR-ND
Chip Resistor - Surface Mount TNP1.21KDATR-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.21KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.21KDACT-ND
Chip Resistor - Surface Mount TNP1.21KDACT-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K21, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9381
Res, 1K21, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9381
RES, 1K21, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 1K21, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1100636-TNPW04021K21BEED 52-TNPW04021K21BEED TNPW04021K21BEED TNP1.21KDADKR-ND 33AK9381
Product Name Resistors - Chip Resistor - Surface Mount SMD 1.21 kOhm 100 mW Resistor THIN FILM,1.21K,0.1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount Res, 1K21, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1210 ohms 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details