Vishay Precision Group Res, 1K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay TNPW04021K21BEED.

Description
RES, 1K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 30AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
30AC1418
Res, 1K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 30AC1418
RES, 1K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1418
Product Name Res, 1K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details