Vishay Precision Group THIN FILM,1.2K,.5%,25PPM,TR TNPW04021K20DETD

Description
THIN FILM,1.2K,.5%,25PPM, TR
Request a Quote Datasheet
Description
THIN FILM,1.2K,.5%,25PPM, TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1.2K,.5%,25PPM,TR - TNPW04021K20DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.2K,.5%,25PPM,TR
TNPW04021K20DETD
THIN FILM,1.2K,.5%,25PPM,TR TNPW04021K20DETD
THIN FILM,1.2K,.5%,25PPM, TR

THIN FILM,1.2K,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K20DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K20DETD-ND
Chip Resistor - Surface Mount TNPW04021K20DETD-ND
1.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 1K2, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 95C2348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K2, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
95C2348
Res, Thin Film, 1K2, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 95C2348
RES, THIN FILM, 1K2, 0.5%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 1K2, 0.5%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K20DETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04021K20DETD
Chip Resistor - Surface Mount TNPW04021K20DETD
RES 1.2K OHM 0.5% 1/16W 0402

RES 1.2K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW04021K20DETD TNPW04021K20DETD-ND 95C2348 TNPW04021K20DETD
Product Name THIN FILM,1.2K,.5%,25PPM,TR Chip Resistor - Surface Mount Res, Thin Film, 1K2, 0.5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details