Thin Film ResistorSeries:TNPW;
1.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1.2K OHM 0.5% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW04021K20DEED | TNPW04021K20DEED-ND | TNPW04021K20DEED |
| Product Name | Thin Film ResistorSeries:TNPW; Resistance:1.2kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 0402; 0402 |