Vishay Intertechnology, Inc. THIN FILM,1.15K,0.1%,50PPM,TR,HAZMAT TNPW04021K15BHED

Description
THIN FILM,1.15K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1.15K,0.1%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1.15K,0.1%,50PPM,TR,HAZMAT - TNPW04021K15BHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1.15K,0.1%,50PPM,TR,HAZMAT
TNPW04021K15BHED
THIN FILM,1.15K,0.1%,50PPM,TR,HAZMAT TNPW04021K15BHED
THIN FILM,1.15K,0.1%,50PP M,TR,HAZMAT

THIN FILM,1.15K,0.1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K15BHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K15BHED-ND
Chip Resistor - Surface Mount TNPW04021K15BHED-ND
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04021K15BHED TNPW04021K15BHED-ND
Product Name THIN FILM,1.15K,0.1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details