Vishay Precision Group RES 1.15K OHM 1/16W 0.1% 0402 TNPW04021K15BEED

Description
RES 1.15Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.15Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/16W 0.1% 0402 - TNPW04021K15BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/16W 0.1% 0402
TNPW04021K15BEED
RES 1.15K OHM 1/16W 0.1% 0402 TNPW04021K15BEED
RES 1.15Kohm 1/16W 0.1% 0402

RES 1.15Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW04021K15BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04021K15BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW04021K15BEEDTR-ND
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04021K15BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04021K15BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW04021K15BEEDDKR-ND
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04021K15BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04021K15BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW04021K15BEEDCT-ND
1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04021K15BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K15BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K15BEED
RES 1.15K OHM 0.1% 0.13W 0402

RES 1.15K OHM 0.1% 0.13W 0402

Supplier's Site
Tnpw0402 1K15 0.1% T-9 Et7 E3 Vishay - 49X9952 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 1K15 0.1% T-9 Et7 E3 Vishay
49X9952
Tnpw0402 1K15 0.1% T-9 Et7 E3 Vishay 49X9952
TNPW0402 1K15 0.1% T-9 ET7 e3

TNPW0402 1K15 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW04021K15BEED 541-TNPW04021K15BEEDTR-ND TNPW04021K15BEED 49X9952
Product Name RES 1.15K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Tnpw0402 1K15 0.1% T-9 Et7 E3 Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 1150 ohms 1150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details