Vishay Precision Group RES 1.13K OHM 1/16W 0.1% 0402 TNPW04021K13BEED

Description
RES 1.13Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.13Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/16W 0.1% 0402 - TNPW04021K13BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/16W 0.1% 0402
TNPW04021K13BEED
RES 1.13K OHM 1/16W 0.1% 0402 TNPW04021K13BEED
RES 1.13Kohm 1/16W 0.1% 0402

RES 1.13Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2088-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2088-1-ND
Chip Resistor - Surface Mount 541-2088-1-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2088-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2088-2-ND
Chip Resistor - Surface Mount 541-2088-2-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2088-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2088-6-ND
Chip Resistor - Surface Mount 541-2088-6-ND
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0402 1K13 0.1% T-9 Et7 E3 Vishay - 49X9947 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 1K13 0.1% T-9 Et7 E3 Vishay
49X9947
Tnpw0402 1K13 0.1% T-9 Et7 E3 Vishay 49X9947
TNPW0402 1K13 0.1% T-9 ET7 E3

TNPW0402 1K13 0.1% T-9 ET7 E3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW04021K13BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04021K13BEED
Resistors - Chip Resistor - Surface Mount TNPW04021K13BEED
RES 1.13K OHM 0.1% 0.13W 0402

RES 1.13K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW04021K13BEED 541-2088-1-ND 49X9947 TNPW04021K13BEED
Product Name RES 1.13K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw0402 1K13 0.1% T-9 Et7 E3 Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 1130 ohms 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details