Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04021K10BEED

Description
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP1.10KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.10KDATR-ND
Chip Resistor - Surface Mount TNP1.10KDATR-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.10KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.10KDADKR-ND
Chip Resistor - Surface Mount TNP1.10KDADKR-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.10KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.10KDACT-ND
Chip Resistor - Surface Mount TNP1.10KDACT-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.10K OHM 1/16W 0.1% 0402 - TNPW04021K10BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/16W 0.1% 0402
TNPW04021K10BEED
RES 1.10K OHM 1/16W 0.1% 0402 TNPW04021K10BEED
RES 1.10Kohm 1/16W 0.1% 0402

RES 1.10Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 0.063W 1100ohm Resistor - 52-TNPW04021K10BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 1100ohm Resistor
52-TNPW04021K10BEED
SMD 0.063W 1100ohm Resistor 52-TNPW04021K10BEED
RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1100ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K10BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K10BEED can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.063W, 0.1%, 25ppm, 1100ohm, SURFACE MOUNT, 0402, CHIP, ROHS COMPLIANT Product overview: TNPW04021K10BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 1100ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 1100ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K10BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNP1.10KDATR-ND TNPW04021K10BEED 52-TNPW04021K10BEED
Product Name Chip Resistor - Surface Mount RES 1.10K OHM 1/16W 0.1% 0402 SMD 0.063W 1100ohm Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details