Vishay Intertechnology, Inc. RES 1.07K OHM 1/16W 0.1% 0402 TNPW04021K07BEED

Description
RES 1.07Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 1.07Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/16W 0.1% 0402 - TNPW04021K07BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/16W 0.1% 0402
TNPW04021K07BEED
RES 1.07K OHM 1/16W 0.1% 0402 TNPW04021K07BEED
RES 1.07Kohm 1/16W 0.1% 0402

RES 1.07Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2086-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2086-1-ND
Chip Resistor - Surface Mount 541-2086-1-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2086-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2086-6-ND
Chip Resistor - Surface Mount 541-2086-6-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2086-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2086-2-ND
Chip Resistor - Surface Mount 541-2086-2-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04021K07BEED 541-2086-1-ND
Product Name RES 1.07K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers