Vishay Intertechnology, Inc. THIN FILM,0402,1.01K,.1%,25PPM,T/R TNPW04021K01BETD

Description
THIN FILM,0402,1.01K,.1%, 25PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0402,1.01K,.1%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,1.01K,.1%,25PPM,T/R - TNPW04021K01BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,1.01K,.1%,25PPM,T/R
TNPW04021K01BETD
THIN FILM,0402,1.01K,.1%,25PPM,T/R TNPW04021K01BETD
THIN FILM,0402,1.01K,.1%, 25PPM,T/R

THIN FILM,0402,1.01K,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K01BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K01BETD-ND
Chip Resistor - Surface Mount TNPW04021K01BETD-ND
1.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 1.01K 0.1% T-9 Rt7 Vishay - 97M9339 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 1.01K 0.1% T-9 Rt7 Vishay
97M9339
Tnpw-0402 1.01K 0.1% T-9 Rt7 Vishay 97M9339
TNPW-0402 1.01K 0.1% T-9 RT7

TNPW-0402 1.01K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04021K01BETD TNPW04021K01BETD-ND 97M9339
Product Name THIN FILM,0402,1.01K,.1%,25PPM,T/R Chip Resistor - Surface Mount Tnpw-0402 1.01K 0.1% T-9 Rt7 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers