1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
THIN FILM,1K,1%,25PPM,TR,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW04021K00FEED-ND | TNPW04021K00FEED |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,1K,1%,25PPM,TR,HAZMAT |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |