Vishay Precision Group THIN FILM,1K,.5%,25PPM,TR, TNPW04021K00DETD

Description
THIN FILM,1K,.5%,25PPM,TR ,
Request a Quote Datasheet
Description
THIN FILM,1K,.5%,25PPM,TR ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1K,.5%,25PPM,TR, - TNPW04021K00DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1K,.5%,25PPM,TR,
TNPW04021K00DETD
THIN FILM,1K,.5%,25PPM,TR, TNPW04021K00DETD
THIN FILM,1K,.5%,25PPM,TR ,

THIN FILM,1K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04021K00DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04021K00DETD-ND
Chip Resistor - Surface Mount TNPW04021K00DETD-ND
1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

1 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 24C7538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
24C7538
Res, Thin Film, 1K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 24C7538
RES, THIN FILM, 1K, 0.5%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.5%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04021K00DETD TNPW04021K00DETD-ND 24C7538
Product Name THIN FILM,1K,.5%,25PPM,TR, Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details