Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04021K00BYED

Description
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW04021K00BYEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04021K00BYEDTR-ND
Chip Resistor - Surface Mount 541-TNPW04021K00BYEDTR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04021K00BYEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04021K00BYEDCT-ND
Chip Resistor - Surface Mount 541-TNPW04021K00BYEDCT-ND
RES 1K OHM 0.1% 0.13W 0402

RES 1K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW04021K00BYEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW04021K00BYEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW04021K00BYEDDKR-ND
RES 1K OHM 0.1% 0.13W 0402

RES 1K OHM 0.1% 0.13W 0402

Buy Now Datasheet
SMD 16W Resistor - 52-TNPW04021K00BYED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW04021K00BYED
SMD 16W Resistor 52-TNPW04021K00BYED
Res Thin Film 0402 1K Ohm 0.1% 1/16W 10ppm/C Molded SMD SMD Paper T/R Product overview: TNPW04021K00BYED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K00BYED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 1K Ohm 0.1% 1/16W 10ppm/C Molded SMD SMD Paper T/R Product overview: TNPW04021K00BYED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K00BYED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-TNPW04021K00BYEDTR-ND 52-TNPW04021K00BYED
Product Name Chip Resistor - Surface Mount SMD 16W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details