Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW04021K00BEED

Description
Win Source Part Number: 972430-TNPW04021K00B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW04021K00BEED-ND, TNP1.00KDACT,TNP1.00 KDADKR,TNP1.00KDATR, TNPW0402 1K 0.1% T9 ET7 E3 Base Product Number: TNPW0402
Request a Quote Datasheet
Description
Win Source Part Number: 972430-TNPW04021K00B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW04021K00BEED-ND, TNP1.00KDACT,TNP1.00 KDADKR,TNP1.00KDATR, TNPW0402 1K 0.1% T9 ET7 E3 Base Product Number: TNPW0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972430-TNPW04021K00BEED
Resistors - Chip Resistor - Surface Mount 972430-TNPW04021K00BEED
Win Source Part Number: 972430-TNPW04021K00B EED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNPW04021K00BEED-ND, TNP1.00KDACT,TNP1.00 KDADKR,TNP1.00KDATR, TNPW0402 1K 0.1% T9 ET7 E3 Base Product Number: TNPW0402

Win Source Part Number: 972430-TNPW04021K00BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNPW04021K00BEED-ND,TNP1.00KDACT,TNP1.00KDADKR,TNP1.00KDATR,TNPW0402 1K 0.1% T9 ET7 E3
Base Product Number: TNPW0402

Buy Now Datasheet
RES 1.00K OHM 1/16W 0.1% 0402 - TNPW04021K00BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/16W 0.1% 0402
TNPW04021K00BEED
RES 1.00K OHM 1/16W 0.1% 0402 TNPW04021K00BEED
RES 1.00Kohm 1/16W 0.1% 0402

RES 1.00Kohm 1/16W 0.1% 0402

Supplier's Site
Surface Mount Resistors - 667674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667674
Surface Mount Resistors 667674
Vishay TNPW04021K00BEED Resistor

Vishay TNPW04021K00BEED Resistor

Supplier's Site
SMD 50V 100mW Resistor - 52-TNPW04021K00BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 100mW Resistor
52-TNPW04021K00BEED
SMD 50V 100mW Resistor 52-TNPW04021K00BEED
0402 Thin Film Resistor, 1kR, 0.1%, 50V, 100mW, SMD Product overview: TNPW04021K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K00BEED can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 1kR, 0.1%, 50V, 100mW, SMD Product overview: TNPW04021K00BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04021K00BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP1.00KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KDACT-ND
Chip Resistor - Surface Mount TNP1.00KDACT-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.00KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KDADKR-ND
Chip Resistor - Surface Mount TNP1.00KDADKR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.00KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KDATR-ND
Chip Resistor - Surface Mount TNP1.00KDATR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.063W, 0402; Resistance Vishay - 89M5431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.063W, 0402; Resistance Vishay
89M5431
Res, Thin Film, 1K, 0.1%, 0.063W, 0402; Resistance Vishay 89M5431
RES, THIN FILM, 1K, 0.1%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.063W, 0402; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay
83R8961
Res, Thin Film, 1K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay 83R8961
RES, THIN FILM, 1K, 0.1%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.063W, 0402, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW04021K00BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04021K00BEED
Chip Resistor - Surface Mount TNPW04021K00BEED
RES 1K OHM 0.1% 1/16W 0402

RES 1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 972430-TNPW04021K00BEED TNPW04021K00BEED 667674 52-TNPW04021K00BEED TNP1.00KDACT-ND 89M5431 83R8961 TNPW04021K00BEED
Product Name Resistors - Chip Resistor - Surface Mount RES 1.00K OHM 1/16W 0.1% 0402 Surface Mount Resistors SMD 50V 100mW Resistor Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.063W, 0402; Resistance Vishay Res, Thin Film, 1K, 0.1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 16 watts 0.1100 watts 0.1300 watts 0.1000 watts 0.1000 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details