Vishay Precision Group Vishay/DaleRES 18.2K OHM 1/16W 0.1% 0402 TNPW040218K2BETD

Description
Vishay/DaleRES 18.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 18.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 18.2K OHM 1/16W 0.1% 0402 - TNPW040218K2BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 18.2K OHM 1/16W 0.1% 0402
TNPW040218K2BETD
Vishay/DaleRES 18.2K OHM 1/16W 0.1% 0402 TNPW040218K2BETD
Vishay/DaleRES 18.2Kohm 1/16W 0.1% 0402

Vishay/DaleRES 18.2Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040218K2BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040218K2BETD-ND
Chip Resistor - Surface Mount TNPW040218K2BETD-ND
18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

18.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 18.2K 0.1% T-9 Rt7 Vishay - 23M2936 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 18.2K 0.1% T-9 Rt7 Vishay
23M2936
Tnpw-0402 18.2K 0.1% T-9 Rt7 Vishay 23M2936
TNPW-0402 18.2K 0.1% T-9 RT7

TNPW-0402 18.2K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040218K2BETD TNPW040218K2BETD-ND 23M2936
Product Name Vishay/DaleRES 18.2K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 18.2K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details