Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW040218K0BEED TNPW040218K0BEED

Description
Manufacturer: Vishay Win Source Part Number: 937154-TNPW040218K0B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2084-6, 541-2084-1, TNPW040218K0BEED-ND, 541-2084-2, TNPW0402 18K 0.1% T9 ET7 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937154-TNPW040218K0B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2084-6, 541-2084-1, TNPW040218K0BEED-ND, 541-2084-2, TNPW0402 18K 0.1% T9 ET7 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW040218K0BEED
937154-TNPW040218K0BEED
Chip Resistor - Surface Mount - TNPW040218K0BEED 937154-TNPW040218K0BEED
Manufacturer: Vishay Win Source Part Number: 937154-TNPW040218K0B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2084-6, 541-2084-1, TNPW040218K0BEED-ND, 541-2084-2, TNPW0402 18K 0.1% T9 ET7 E3

Manufacturer: Vishay
Win Source Part Number: 937154-TNPW040218K0BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2084-6, 541-2084-1, TNPW040218K0BEED-ND, 541-2084-2, TNPW0402 18K 0.1% T9 ET7 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2084-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2084-6-ND
Chip Resistor - Surface Mount 541-2084-6-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2084-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2084-2-ND
Chip Resistor - Surface Mount 541-2084-2-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2084-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2084-1-ND
Chip Resistor - Surface Mount 541-2084-1-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 18.0K OHM 1/16W 0.1% 0402 - TNPW040218K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/16W 0.1% 0402
TNPW040218K0BEED
RES 18.0K OHM 1/16W 0.1% 0402 TNPW040218K0BEED
RES 18.0Kohm 1/16W 0.1% 0402

RES 18.0Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 16W Resistor - 52-TNPW040218K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW040218K0BEED
SMD 16W Resistor 52-TNPW040218K0BEED
Res Thin Film 0402 18K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW040218K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040218K0BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 18K Ohm 0.1% 1/16W 25ppm/C Molded SMD SMD Paper T/R Product overview: TNPW040218K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040218K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040218K0BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040218K0BEED
Resistors - Chip Resistor - Surface Mount TNPW040218K0BEED
RES 18K OHM 0.1% 0.13W 0402

RES 18K OHM 0.1% 0.13W 0402

Supplier's Site
Res, 18K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9389
Res, 18K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9389
RES, 18K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 18K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 937154-TNPW040218K0BEED 541-2084-6-ND TNPW040218K0BEED 52-TNPW040218K0BEED TNPW040218K0BEED 33AK9389
Product Name Chip Resistor - Surface Mount - TNPW040218K0BEED Chip Resistor - Surface Mount RES 18.0K OHM 1/16W 0.1% 0402 SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 18K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402
Unlock Full Specs
to access all available technical data