Vishay Intertechnology, Inc. RES 180 OHM 1/16W 0.1% 0402 TNPW0402180RBEED

Description
RES 180ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 180ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/16W 0.1% 0402 - TNPW0402180RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/16W 0.1% 0402
TNPW0402180RBEED
RES 180 OHM 1/16W 0.1% 0402 TNPW0402180RBEED
RES 180ohm 1/16W 0.1% 0402

RES 180ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2082-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2082-6-ND
Chip Resistor - Surface Mount 541-2082-6-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2082-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2082-1-ND
Chip Resistor - Surface Mount 541-2082-1-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2082-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2082-2-ND
Chip Resistor - Surface Mount 541-2082-2-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402180RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402180RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402180RBEED
RES 180 OHM 0.1% 0.13W 0402

RES 180 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402180RBEED 541-2082-6-ND TNPW0402180RBEED
Product Name RES 180 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details