Vishay Intertechnology, Inc. RES 17.4K OHM 1/16W 0.1% 0402 TNPW040217K4BEED

Description
RES 17.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 17.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/16W 0.1% 0402 - TNPW040217K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/16W 0.1% 0402
TNPW040217K4BEED
RES 17.4K OHM 1/16W 0.1% 0402 TNPW040217K4BEED
RES 17.4Kohm 1/16W 0.1% 0402

RES 17.4Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4467-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4467-2-ND
Chip Resistor - Surface Mount 541-4467-2-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4467-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4467-1-ND
Chip Resistor - Surface Mount 541-4467-1-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4467-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4467-6-ND
Chip Resistor - Surface Mount 541-4467-6-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040217K4BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040217K4BEED
Resistors - Chip Resistor - Surface Mount TNPW040217K4BEED
RES 17.4K OHM 0.1% 0.13W 0402

RES 17.4K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040217K4BEED 541-4467-2-ND TNPW040217K4BEED
Product Name RES 17.4K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers