Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402174RDETD

Description
174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402174RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402174RDETD-ND
Chip Resistor - Surface Mount TNPW0402174RDETD-ND
174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

174 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,174,.5%,25PPM,TR - TNPW0402174RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,174,.5%,25PPM,TR
TNPW0402174RDETD
THIN FILM,174,.5%,25PPM,TR TNPW0402174RDETD
THIN FILM,174,.5%,25PPM,T R

THIN FILM,174,.5%,25PPM,TR

Supplier's Site
Tnpw-0402 174 0.5% T-9 Rt7 Vishay - 62K3760 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 174 0.5% T-9 Rt7 Vishay
62K3760
Tnpw-0402 174 0.5% T-9 Rt7 Vishay 62K3760
TNPW-0402 174 0.5% T-9 RT7

TNPW-0402 174 0.5% T-9 RT7

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402174RDETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402174RDETD
Chip Resistor - Surface Mount TNPW0402174RDETD
RES 174 OHM 0.5% 1/16W 0402

RES 174 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW0402174RDETD-ND TNPW0402174RDETD 62K3760 TNPW0402174RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,174,.5%,25PPM,TR Tnpw-0402 174 0.5% T-9 Rt7 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details