Vishay Intertechnology, Inc. RES 16.5K OHM 1/16W 0.1% 0402 TNPW040216K5BEED

Description
RES 16.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 16.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/16W 0.1% 0402 - TNPW040216K5BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/16W 0.1% 0402
TNPW040216K5BEED
RES 16.5K OHM 1/16W 0.1% 0402 TNPW040216K5BEED
RES 16.5Kohm 1/16W 0.1% 0402

RES 16.5Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW040216K5BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040216K5BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040216K5BEEDTR-ND
16.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040216K5BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040216K5BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040216K5BEEDDKR-ND
RES 16.5K OHM 0.1% 0.13W 0402

RES 16.5K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040216K5BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040216K5BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040216K5BEEDCT-ND
RES 16.5K OHM 0.1% 0.13W 0402

RES 16.5K OHM 0.1% 0.13W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040216K5BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040216K5BEED
Chip Resistor - Surface Mount TNPW040216K5BEED
RES 16.5K OHM 0.1% 1/10W 0402

RES 16.5K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040216K5BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040216K5BEED
Chip Resistor - Surface Mount TNPW040216K5BEED
RES 16.5K OHM 0.1% 1/16W 0402

RES 16.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW040216K5BEED 541-TNPW040216K5BEEDTR-ND TNPW040216K5BEED TNPW040216K5BEED
Product Name RES 16.5K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details