Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402169RBETD

Description
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402169RBETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402169RBETD-ND
Chip Resistor - Surface Mount TNPW0402169RBETD-ND
169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

169 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
RES 169 OHM 1/16W 0.1% 0402 - TNPW0402169RBETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/16W 0.1% 0402
TNPW0402169RBETD
RES 169 OHM 1/16W 0.1% 0402 TNPW0402169RBETD
RES 169ohm 1/16W 0.1% 0402

RES 169ohm 1/16W 0.1% 0402

Supplier's Site
Tnpw-0402 169 0.1% T-9 Rt7 Vishay - 44P2840 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 169 0.1% T-9 Rt7 Vishay
44P2840
Tnpw-0402 169 0.1% T-9 Rt7 Vishay 44P2840
TNPW-0402 169 0.1% T-9 RT7

TNPW-0402 169 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402169RBETD-ND TNPW0402169RBETD 44P2840
Product Name Chip Resistor - Surface Mount RES 169 OHM 1/16W 0.1% 0402 Tnpw-0402 169 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details