Vishay Intertechnology, Inc. RES 162 OHM 1/16W 0.1% 0402 TNPW0402162RBEED

Description
RES 162ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 162ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/16W 0.1% 0402 - TNPW0402162RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/16W 0.1% 0402
TNPW0402162RBEED
RES 162 OHM 1/16W 0.1% 0402 TNPW0402162RBEED
RES 162ohm 1/16W 0.1% 0402

RES 162ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402162RBEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402162RBEED-ND
Chip Resistor - Surface Mount TNPW0402162RBEED-ND
162 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

162 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402162RBEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402162RBEED
Chip Resistor - Surface Mount TNPW0402162RBEED
RES 162 OHM 0.1% 1/10W 0402

RES 162 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0402162RBEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402162RBEED
Chip Resistor - Surface Mount TNPW0402162RBEED
RES 162 OHM 0.1% 1/16W 0402

RES 162 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW0402162RBEED TNPW0402162RBEED-ND TNPW0402162RBEED TNPW0402162RBEED
Product Name RES 162 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 162 ohms 162 ohms 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers