Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040215K8BETD

Description
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040215K8BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040215K8BETD-ND
Chip Resistor - Surface Mount TNPW040215K8BETD-ND
15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

15.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,15.8K,.1%,25PPM,TR, - TNPW040215K8BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,15.8K,.1%,25PPM,TR,
TNPW040215K8BETD
THIN FILM,15.8K,.1%,25PPM,TR, TNPW040215K8BETD
THIN FILM,15.8K,.1%,25PPM ,TR,

THIN FILM,15.8K,.1%,25PPM,TR,

Supplier's Site
Tnpw-0402 15.8K 0.1% T-9 Rt7 Vishay - 30M2048 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 15.8K 0.1% T-9 Rt7 Vishay
30M2048
Tnpw-0402 15.8K 0.1% T-9 Rt7 Vishay 30M2048
TNPW-0402 15.8K 0.1% T-9 RT7

TNPW-0402 15.8K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040215K8BETD-ND TNPW040215K8BETD 30M2048
Product Name Chip Resistor - Surface Mount THIN FILM,15.8K,.1%,25PPM,TR, Tnpw-0402 15.8K 0.1% T-9 Rt7 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details