Vishay Intertechnology, Inc. THIN FILM,15.4K,1%,25PPM,TR,HAZMAT TNPW040215K4FEED

Description
THIN FILM,15.4K,1%,25PPM, TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,15.4K,1%,25PPM, TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,15.4K,1%,25PPM,TR,HAZMAT - TNPW040215K4FEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,15.4K,1%,25PPM,TR,HAZMAT
TNPW040215K4FEED
THIN FILM,15.4K,1%,25PPM,TR,HAZMAT TNPW040215K4FEED
THIN FILM,15.4K,1%,25PPM, TR,HAZMAT

THIN FILM,15.4K,1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040215K4FEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040215K4FEED-ND
Chip Resistor - Surface Mount TNPW040215K4FEED-ND
15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040215K4FEED TNPW040215K4FEED-ND
Product Name THIN FILM,15.4K,1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers