Vishay Precision Group RES 15.4K OHM 1/16W 0.1% 0402 TNPW040215K4BEED

Description
RES 15.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 15.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/16W 0.1% 0402 - TNPW040215K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/16W 0.1% 0402
TNPW040215K4BEED
RES 15.4K OHM 1/16W 0.1% 0402 TNPW040215K4BEED
RES 15.4Kohm 1/16W 0.1% 0402

RES 15.4Kohm 1/16W 0.1% 0402

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.2A 8-MSOP-EP
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2078-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2078-6-ND
Chip Resistor - Surface Mount 541-2078-6-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2078-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2078-1-ND
Chip Resistor - Surface Mount 541-2078-1-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2078-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2078-2-ND
Chip Resistor - Surface Mount 541-2078-2-ND
15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
16W Resistor - 52-TNPW040215K4BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 15.4K OHM 1/16W 0.1% 0402 Product overview: TNPW040215K4BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040215K4BEED can be used for catalog matching and distributor lookup.

RES 15.4K OHM 1/16W 0.1% 0402 Product overview: TNPW040215K4BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040215K4BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tnpw0402 15K4 0.1% T-9 Et7 E3 Vishay - 50X0205 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 15K4 0.1% T-9 Et7 E3 Vishay
50X0205
Tnpw0402 15K4 0.1% T-9 Et7 E3 Vishay 50X0205
TNPW0402 15K4 0.1% T-9 ET7 e3

TNPW0402 15K4 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW040215K4BEED 541-2078-6-ND 52-TNPW040215K4BEED 50X0205
Product Name RES 15.4K OHM 1/16W 0.1% 0402 Connectors,Interconnects Chip Resistor - Surface Mount 16W Resistor Tnpw0402 15K4 0.1% T-9 Et7 E3 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 15400 ohms 5 ohms 15400 ohms
Tolerance 0.1000 +/- % 20 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 30 watts 0.1300 watts
Technology / Construction Wirewound Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details