Vishay Intertechnology, Inc. THIN FILM,15K,1%,50PPM,TR,HAZMAT TNPW040215K0FHED

Description
THIN FILM,15K,1%,50PPM,TR ,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,15K,1%,50PPM,TR ,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,15K,1%,50PPM,TR,HAZMAT - TNPW040215K0FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,15K,1%,50PPM,TR,HAZMAT
TNPW040215K0FHED
THIN FILM,15K,1%,50PPM,TR,HAZMAT TNPW040215K0FHED
THIN FILM,15K,1%,50PPM,TR ,HAZMAT

THIN FILM,15K,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040215K0FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040215K0FHED-ND
Chip Resistor - Surface Mount TNPW040215K0FHED-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040215K0FHED TNPW040215K0FHED-ND
Product Name THIN FILM,15K,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details