Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040215K0DETD

Description
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040215K0DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040215K0DETD-ND
Chip Resistor - Surface Mount TNPW040215K0DETD-ND
15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

15 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,15K,.5%,25PPM,TR - TNPW040215K0DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,15K,.5%,25PPM,TR
TNPW040215K0DETD
THIN FILM,15K,.5%,25PPM,TR TNPW040215K0DETD
THIN FILM,15K,.5%,25PPM,T R

THIN FILM,15K,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW040215K0DETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040215K0DETD
Chip Resistor - Surface Mount TNPW040215K0DETD
RES 15K OHM 0.5% 1/16W 0402

RES 15K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040215K0DETD-ND TNPW040215K0DETD TNPW040215K0DETD
Product Name Chip Resistor - Surface Mount THIN FILM,15K,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details