Vishay Precision Group Chip Resistor - Surface Mount TNPW040215K0BEED

Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP15.0KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KDATR-ND
Chip Resistor - Surface Mount TNP15.0KDATR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KDACT-ND
Chip Resistor - Surface Mount TNP15.0KDACT-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KDADKR-ND
Chip Resistor - Surface Mount TNP15.0KDADKR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620614
Surface Mount Resistors 2620614
Vishay TNPW040215K0BEED

Vishay TNPW040215K0BEED

Supplier's Site
Surface Mount Resistors - 2620613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620613
Surface Mount Resistors 2620613
Vishay TNPW040215K0BEED

Vishay TNPW040215K0BEED

Supplier's Site
Surface Mount Resistors - 2620614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620614P
Surface Mount Resistors 2620614P
Vishay TNPW040215K0BEED

Vishay TNPW040215K0BEED

Supplier's Site
SMD 10W 50V Resistor - 52-TNPW040215K0BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-TNPW040215K0BEED
SMD 10W 50V Resistor 52-TNPW040215K0BEED
Thin Film Chip Resistor 0402 15kΩ 0.1% 1/10W 50V SMD Product overview: TNPW040215K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040215K0BEED can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 15kΩ 0.1% 1/10W 50V SMD Product overview: TNPW040215K0BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040215K0BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 15.0K OHM 1/16W 0.1% 0402 - TNPW040215K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/16W 0.1% 0402
TNPW040215K0BEED
RES 15.0K OHM 1/16W 0.1% 0402 TNPW040215K0BEED
RES 15.0Kohm 1/16W 0.1% 0402

RES 15.0Kohm 1/16W 0.1% 0402

Supplier's Site
Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Vishay - 89M5438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Vishay
89M5438
Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Vishay 89M5438
RES, THIN FILM, 15K, 0.1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 15 Kohm, 63 Mw, 0.1%, 0402; Resistance Vishay - 83R8963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 15 Kohm, 63 Mw, 0.1%, 0402; Resistance Vishay
83R8963
Resistor, Thin Film, 15 Kohm, 63 Mw, 0.1%, 0402; Resistance Vishay 83R8963
RESISTOR, THIN FILM, 15 KOHM, 63 MW, 0.1%, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 15 KOHM, 63 MW, 0.1%, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040215K0BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040215K0BEED
Chip Resistor - Surface Mount TNPW040215K0BEED
RES 15K OHM 0.1% 1/16W 0402

RES 15K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number TNP15.0KDATR-ND 2620614 52-TNPW040215K0BEED TNPW040215K0BEED 89M5438 TNPW040215K0BEED
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 10W 50V Resistor RES 15.0K OHM 1/16W 0.1% 0402 Res, Thin Film, 15K, 0.1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details