Vishay Intertechnology, Inc. THIN FILM,0402,150,.5%,25PPM,T/R,HAZMAT TNPW0402150RDEED

Description
THIN FILM,0402,150,.5%,25 PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0402,150,.5%,25 PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,150,.5%,25PPM,T/R,HAZMAT - TNPW0402150RDEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,150,.5%,25PPM,T/R,HAZMAT
TNPW0402150RDEED
THIN FILM,0402,150,.5%,25PPM,T/R,HAZMAT TNPW0402150RDEED
THIN FILM,0402,150,.5%,25 PPM,T/R,HAZMAT

THIN FILM,0402,150,.5%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402150RDEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402150RDEED-ND
Chip Resistor - Surface Mount TNPW0402150RDEED-ND
150 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402150RDEED TNPW0402150RDEED-ND
Product Name THIN FILM,0402,150,.5%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details