Vishay Intertechnology, Inc. RES 150 OHM 1/16W 0.1% 0402 TNPW0402150RBEED

Description
RES 150ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 150ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/16W 0.1% 0402 - TNPW0402150RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/16W 0.1% 0402
TNPW0402150RBEED
RES 150 OHM 1/16W 0.1% 0402 TNPW0402150RBEED
RES 150ohm 1/16W 0.1% 0402

RES 150ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2077-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2077-2-ND
Chip Resistor - Surface Mount 541-2077-2-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2077-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2077-1-ND
Chip Resistor - Surface Mount 541-2077-1-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2077-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2077-6-ND
Chip Resistor - Surface Mount 541-2077-6-ND
150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 150R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK9386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK9386
Res, 150R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK9386
RES, 150R, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 150R, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402150RBEED 541-2077-2-ND 33AK9386
Product Name RES 150 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 150R, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details