RES 14.7Kohm 1/16W 0.1% 0402
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
14.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 14.7K OHM 0.1% 1/10W 0402
RES 14.7K OHM 0.1% 0.13W 0402
Resistor,Metal Alloy,14.7KOhms,50WV
| ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPW040214K7BEED | TNP14.7KDADKR-ND | 873-TNPW040214K7BEED | TNPW040214K7BEED | 08N5768 |
| Product Name | RES 14.7K OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | RES 14.7K OHM 0.1% 1/10W 0402 | Resistors - Chip Resistor - Surface Mount | Resistor,metal Alloy,14.7Kohms,50Wv,.1+/-% Tol,-25,25Ppm-Tc,0402-Case Vishay |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402 | |
| Resistance Range | 14700 ohms | 14700 ohms | 14700 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 16 watts | 0.1300 watts | 0.0630 watts | 0.1300 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |