Vishay Precision Group Vishay/DaleRES 14.3K OHM 1/16W 0.1% 0402 TNPW040214K3BEED

Description
Vishay/DaleRES 14.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 14.3Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 14.3K OHM 1/16W 0.1% 0402 - TNPW040214K3BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 14.3K OHM 1/16W 0.1% 0402
TNPW040214K3BEED
Vishay/DaleRES 14.3K OHM 1/16W 0.1% 0402 TNPW040214K3BEED
Vishay/DaleRES 14.3Kohm 1/16W 0.1% 0402

Vishay/DaleRES 14.3Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2076-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2076-2-ND
Chip Resistor - Surface Mount 541-2076-2-ND
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2076-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2076-1-ND
Chip Resistor - Surface Mount 541-2076-1-ND
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2076-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2076-6-ND
Chip Resistor - Surface Mount 541-2076-6-ND
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0402 14K3 0.1% T-9 Et7 E3 Vishay - 50X0185 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 14K3 0.1% T-9 Et7 E3 Vishay
50X0185
Tnpw0402 14K3 0.1% T-9 Et7 E3 Vishay 50X0185
TNPW0402 14K3 0.1% T-9 ET7 E3

TNPW0402 14K3 0.1% T-9 ET7 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040214K3BEED 541-2076-2-ND 50X0185
Product Name Vishay/DaleRES 14.3K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw0402 14K3 0.1% T-9 Et7 E3 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details