Vishay Intertechnology, Inc. THIN FILM,13.2K,.5%,25PPM,TR, TNPW040213K2DETD

Description
THIN FILM,13.2K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,13.2K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,13.2K,.5%,25PPM,TR, - TNPW040213K2DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,13.2K,.5%,25PPM,TR,
TNPW040213K2DETD
THIN FILM,13.2K,.5%,25PPM,TR, TNPW040213K2DETD
THIN FILM,13.2K,.5%,25PPM ,TR,

THIN FILM,13.2K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040213K2DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040213K2DETD-ND
Chip Resistor - Surface Mount TNPW040213K2DETD-ND
13.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

13.2 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040213K2DETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040213K2DETD
Chip Resistor - Surface Mount TNPW040213K2DETD
RES 13.2K OHM 0.5% 1/16W 0402

RES 13.2K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW040213K2DETD TNPW040213K2DETD-ND TNPW040213K2DETD
Product Name THIN FILM,13.2K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details