Vishay Intertechnology, Inc. RES 13.0K OHM 1/16W 0.1% 0402 TNPW040213K0BEED

Description
RES 13.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 13.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 1/16W 0.1% 0402 - TNPW040213K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 1/16W 0.1% 0402
TNPW040213K0BEED
RES 13.0K OHM 1/16W 0.1% 0402 TNPW040213K0BEED
RES 13.0Kohm 1/16W 0.1% 0402

RES 13.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2073-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2073-6-ND
Chip Resistor - Surface Mount 541-2073-6-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2073-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2073-2-ND
Chip Resistor - Surface Mount 541-2073-2-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2073-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2073-1-ND
Chip Resistor - Surface Mount 541-2073-1-ND
13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040213K0BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040213K0BEED
Resistors - Chip Resistor - Surface Mount TNPW040213K0BEED
RES 13K OHM 0.1% 0.13W 0402

RES 13K OHM 0.1% 0.13W 0402

Supplier's Site
Res, Aec-Q200, 13K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 13K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5624
Res, Aec-Q200, 13K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5624
RES, AEC-Q200, 13K, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 13K, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW040213K0BEED 541-2073-6-ND TNPW040213K0BEED 85AH5624
Product Name RES 13.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 13K, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 13000 ohms 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details