Vishay Intertechnology, Inc. THIN FILM,130,.5%,25PPM,TR TNPW0402130RDETD

Description
THIN FILM,130,.5%,25PPM,T R
Request a Quote Datasheet
Description
THIN FILM,130,.5%,25PPM,T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,130,.5%,25PPM,TR - TNPW0402130RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,130,.5%,25PPM,TR
TNPW0402130RDETD
THIN FILM,130,.5%,25PPM,TR TNPW0402130RDETD
THIN FILM,130,.5%,25PPM,T R

THIN FILM,130,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402130RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402130RDETD-ND
Chip Resistor - Surface Mount TNPW0402130RDETD-ND
130 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

130 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402130RDETD TNPW0402130RDETD-ND
Product Name THIN FILM,130,.5%,25PPM,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details