Vishay Precision Group SMD 0.063W 12700ohm 50V Resistor TNPW040212K7BEED

Description
Fixed Resistor, Thin Film, 0.063W, 12700ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040212K7BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 12700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 12700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040212K7BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.063W, 12700ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040212K7BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 12700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 12700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040212K7BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 12700ohm 50V Resistor - 52-TNPW040212K7BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 12700ohm 50V Resistor
52-TNPW040212K7BEED
SMD 0.063W 12700ohm 50V Resistor 52-TNPW040212K7BEED
Fixed Resistor, Thin Film, 0.063W, 12700ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040212K7BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 12700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 12700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040212K7BEED can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 12700ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: TNPW040212K7BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 12700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 12700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040212K7BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP12.7KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.7KDATR-ND
Chip Resistor - Surface Mount TNP12.7KDATR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.7KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.7KDADKR-ND
Chip Resistor - Surface Mount TNP12.7KDADKR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.7KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.7KDACT-ND
Chip Resistor - Surface Mount TNP12.7KDACT-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW040212K7BEED
937152-TNPW040212K7BEED
Chip Resistor - Surface Mount - TNPW040212K7BEED 937152-TNPW040212K7BEED
Manufacturer: Vishay Win Source Part Number: 937152-TNPW040212K7B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP12.7KDACT, TNP12.7KDADKR, TNPW040212K7BEED-ND, TNP12.7KDATR, TNPW0402 12K7 0.1% T9 ET7 E3

Manufacturer: Vishay
Win Source Part Number: 937152-TNPW040212K7BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP12.7KDACT, TNP12.7KDADKR, TNPW040212K7BEED-ND, TNP12.7KDATR, TNPW0402 12K7 0.1% T9 ET7 E3

Buy Now Datasheet
THIN FILM,12.7K,0.1%,25PPM,TR,HAZMAT - TNPW040212K7BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,12.7K,0.1%,25PPM,TR,HAZMAT
TNPW040212K7BEED
THIN FILM,12.7K,0.1%,25PPM,TR,HAZMAT TNPW040212K7BEED
THIN FILM,12.7K,0.1%,25PP M,TR,HAZMAT

THIN FILM,12.7K,0.1%,25PPM,TR,HAZMAT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW040212K7BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040212K7BEED
Resistors - Chip Resistor - Surface Mount TNPW040212K7BEED
RES 12.7K OHM 0.1% 0.13W 0402

RES 12.7K OHM 0.1% 0.13W 0402

Supplier's Site
Tnpw0402 12K7 0.1% T-9 Et7 E3 Rohs Compliant Vishay - 24AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 12K7 0.1% T-9 Et7 E3 Rohs Compliant Vishay
24AC0361
Tnpw0402 12K7 0.1% T-9 Et7 E3 Rohs Compliant Vishay 24AC0361
TNPW0402 12K7 0.1% T-9 ET7 E3 ROHS COMPLIANT: YES

TNPW0402 12K7 0.1% T-9 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW040212K7BEED TNP12.7KDATR-ND 937152-TNPW040212K7BEED TNPW040212K7BEED TNPW040212K7BEED 24AC0361
Product Name SMD 0.063W 12700ohm 50V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW040212K7BEED THIN FILM,12.7K,0.1%,25PPM,TR,HAZMAT Resistors - Chip Resistor - Surface Mount Tnpw0402 12K7 0.1% T-9 Et7 E3 Rohs Compliant Vishay
Resistance Range 12700 ohms 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details