THIN FILM,12.6K,0.1%,25PP
12.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 12.6K OHM 0.1% 1/10W 0402
RES 12.6K OHM 0.1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW040212K6BEED | TNPW040212K6BEED-ND | TNPW040212K6BEED | TNPW040212K6BEED |
| Product Name | THIN FILM,12.6K,0.1%,25PPM,TR,HAZMAT | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |