Vishay Intertechnology, Inc. RES 12.4K OHM 1/16W 0.1% 0402 TNPW040212K4BEED

Description
RES 12.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 12.4Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/16W 0.1% 0402 - TNPW040212K4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/16W 0.1% 0402
TNPW040212K4BEED
RES 12.4K OHM 1/16W 0.1% 0402 TNPW040212K4BEED
RES 12.4Kohm 1/16W 0.1% 0402

RES 12.4Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP12.4KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.4KDADKR-ND
Chip Resistor - Surface Mount TNP12.4KDADKR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.4KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.4KDATR-ND
Chip Resistor - Surface Mount TNP12.4KDATR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.4KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.4KDACT-ND
Chip Resistor - Surface Mount TNP12.4KDACT-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040212K4BEED TNP12.4KDADKR-ND
Product Name RES 12.4K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details