Vishay Precision Group Chip Resistor - Surface Mount TNPW040212K1BEED

Description
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2071-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2071-1-ND
Chip Resistor - Surface Mount 541-2071-1-ND
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2071-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2071-2-ND
Chip Resistor - Surface Mount 541-2071-2-ND
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2071-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2071-6-ND
Chip Resistor - Surface Mount 541-2071-6-ND
12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 12.1K OHM 1/16W 0.1% 0402 - TNPW040212K1BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/16W 0.1% 0402
TNPW040212K1BEED
RES 12.1K OHM 1/16W 0.1% 0402 TNPW040212K1BEED
RES 12.1Kohm 1/16W 0.1% 0402

RES 12.1Kohm 1/16W 0.1% 0402

Supplier's Site
SMD 10W Resistor - 52-TNPW040212K1BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW040212K1BEED
SMD 10W Resistor 52-TNPW040212K1BEED
Res Thin Film 0402 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040212K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040212K1BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW040212K1BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040212K1BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 12K1, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 12K1, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5623
Res, Aec-Q200, 12K1, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5623
RES, AEC-Q200, 12K1, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 12K1, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040212K1BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040212K1BEED
Chip Resistor - Surface Mount TNPW040212K1BEED
RES 12.1K OHM 0.1% 1/16W 0402

RES 12.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040212K1BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040212K1BEED
Resistors - Chip Resistor - Surface Mount TNPW040212K1BEED
RES 12.1K OHM 0.1% 0.13W 0402

RES 12.1K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-2071-1-ND TNPW040212K1BEED 52-TNPW040212K1BEED 85AH5623 TNPW040212K1BEED TNPW040212K1BEED
Product Name Chip Resistor - Surface Mount RES 12.1K OHM 1/16W 0.1% 0402 SMD 10W Resistor Res, Aec-Q200, 12K1, 0.1%, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details