Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW040211K8BEED TNPW040211K8BEED

Description
Manufacturer: Vishay Win Source Part Number: 937151-TNPW040211K8B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040211K8BEED-ND, 541-3137-6, 541-3137-2, TNPW0402 11K8 0.1% T9 ET7 E3, 541-3137-1
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937151-TNPW040211K8B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040211K8BEED-ND, 541-3137-6, 541-3137-2, TNPW0402 11K8 0.1% T9 ET7 E3, 541-3137-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW040211K8BEED
937151-TNPW040211K8BEED
Chip Resistor - Surface Mount - TNPW040211K8BEED 937151-TNPW040211K8BEED
Manufacturer: Vishay Win Source Part Number: 937151-TNPW040211K8B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW040211K8BEED-ND, 541-3137-6, 541-3137-2, TNPW0402 11K8 0.1% T9 ET7 E3, 541-3137-1

Manufacturer: Vishay
Win Source Part Number: 937151-TNPW040211K8BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 11.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW040211K8BEED-ND, 541-3137-6, 541-3137-2, TNPW0402 11K8 0.1% T9 ET7 E3, 541-3137-1

Buy Now Datasheet
10W Resistor - 52-TNPW040211K8BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 11.8K OHM 0.1% 1/10W 0402 Product overview: TNPW040211K8BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040211K8BEED can be used for catalog matching and distributor lookup.

RES 11.8K OHM 0.1% 1/10W 0402 Product overview: TNPW040211K8BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040211K8BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3137-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3137-6-ND
Chip Resistor - Surface Mount 541-3137-6-ND
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3137-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3137-2-ND
Chip Resistor - Surface Mount 541-3137-2-ND
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3137-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3137-1-ND
Chip Resistor - Surface Mount 541-3137-1-ND
11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 11.8K OHM 1/16W 0.1% 0402 - TNPW040211K8BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/16W 0.1% 0402
TNPW040211K8BEED
RES 11.8K OHM 1/16W 0.1% 0402 TNPW040211K8BEED
RES 11.8Kohm 1/16W 0.1% 0402

RES 11.8Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040211K8BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040211K8BEED
Chip Resistor - Surface Mount TNPW040211K8BEED
RES 11.8K OHM 0.1% 1/16W 0402

RES 11.8K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 937151-TNPW040211K8BEED 52-TNPW040211K8BEED 541-3137-6-ND TNPW040211K8BEED TNPW040211K8BEED
Product Name Chip Resistor - Surface Mount - TNPW040211K8BEED 10W Resistor Chip Resistor - Surface Mount RES 11.8K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Resistance Range 11800 ohms 11800 ohms 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details