Vishay Intertechnology, Inc. RES 11.5K OHM 1/16W 0.1% 0402 TNPW040211K5BEED

Description
RES 11.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 11.5Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/16W 0.1% 0402 - TNPW040211K5BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/16W 0.1% 0402
TNPW040211K5BEED
RES 11.5K OHM 1/16W 0.1% 0402 TNPW040211K5BEED
RES 11.5Kohm 1/16W 0.1% 0402

RES 11.5Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2068-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2068-6-ND
Chip Resistor - Surface Mount 541-2068-6-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2068-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2068-1-ND
Chip Resistor - Surface Mount 541-2068-1-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2068-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2068-2-ND
Chip Resistor - Surface Mount 541-2068-2-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040211K5BEED 541-2068-6-ND
Product Name RES 11.5K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers