Vishay Intertechnology, Inc. THIN FILM,11K,0.5%,25PPM,TR,HAZMAT, TNPW040211K0DEED

Description
THIN FILM,11K,0.5%,25PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,11K,0.5%,25PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,11K,0.5%,25PPM,TR,HAZMAT, - TNPW040211K0DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,11K,0.5%,25PPM,TR,HAZMAT,
TNPW040211K0DEED
THIN FILM,11K,0.5%,25PPM,TR,HAZMAT, TNPW040211K0DEED
THIN FILM,11K,0.5%,25PPM, TR,HAZMAT,

THIN FILM,11K,0.5%,25PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040211K0DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040211K0DEED-ND
Chip Resistor - Surface Mount TNPW040211K0DEED-ND
11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040211K0DEED TNPW040211K0DEED-ND
Product Name THIN FILM,11K,0.5%,25PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details