Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0402110RDETD

Description
110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402110RDETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402110RDETD-ND
Chip Resistor - Surface Mount TNPW0402110RDETD-ND
110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

110 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,110,.5%,25PPM,TR - TNPW0402110RDETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,110,.5%,25PPM,TR
TNPW0402110RDETD
THIN FILM,110,.5%,25PPM,TR TNPW0402110RDETD
THIN FILM,110,.5%,25PPM,T R

THIN FILM,110,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402110RDETD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402110RDETD
Chip Resistor - Surface Mount TNPW0402110RDETD
RES 110 OHM 0.5% 1/16W 0402

RES 110 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0402110RDETD-ND TNPW0402110RDETD TNPW0402110RDETD
Product Name Chip Resistor - Surface Mount THIN FILM,110,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details